The diaphragm valve DIASTAR Ten PVC-U model 161624012 is a fail-safe-to-close valve with solvent cement sockets for metric unions, designed for piping systems requiring controlled fluid flow. It has a nominal size of DN15 (1/2 inch), a maximum working pressure of 10 bar on one side, and a kv-value of 125 l/min at Δp=1 bar. The valve body is constructed of PVC-U with an FKM O-ring, and the overall length is 128 mm. The mounting dimensions include an M6 thread and a lift of 7 mm. The valve supports easy installation via a rotating air connection at 90° intervals and replaces four screws with a single housing nut.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624012 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |