Diaphragm valve DIASTAR Ten PVC-U with fail-safe to close function and solvent cement spigots, sized for DN 32 (1 1/4 inch), with EPDM diaphragm, rated for 10 bar working pressure and a kv-value of 759 l/min at Δp=1 bar. The valve features a rotating air connection at 90° intervals, one housing nut replacing four screws, and complies with EN 558 overall length. Weight is 2.026 kg. PTFE-equivalent diaphragm option available as 161625035.
FC (Fail safe to close) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161625015 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |