The diaphragm valve DIASTAR Ten PVC-U model 161624817 is a fail-safe-to-close valve with solvent cement sockets complying with JIS, designed for pneumatic control in piping systems. It has a 50 mm nominal diameter (2 inch), a maximum working pressure of 10 bar on one side, and a kv-value of 1728 l/min at Δp=1 bar. The O-ring material is FKM, and the valve body is PVC-U. Its overall length is 266 mm, height is 226 mm, and it weighs 4.608 kg. The valve has a lift of 23 mm and uses M8 threaded connections. The design includes a rotating air connection at 90° intervals and a single housing nut for simplified installation.
FC (Fail safe to close) Unions with solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624817 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |