Diaphragm valve DIASTAR Six PVC-U with fail-safe-to-close function and PVC-U metric/BS backing flanges, designed for flow control with double the flow rate of its predecessor. The valve features a single housing nut replacing four screws, a rotating air connection at 90° intervals, and flat sealing faces conforming to EN 558 overall length and ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, BS 4504 PN 10 connection standards. Operating at 6 bar with a kv-value of 271 l/min, it has a 20 mm bore size, M6 lift rod, and weighs 1.180 kg. The valve is specified with EPDM seal material.
FC (Fail safe to close) With backing flanges PVC-U metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161617013 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |