Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161624062

Description
FC (Fail safe to close) Unions with solvent cement sockets metric
Request a Quote
Description
FC (Fail safe to close) Unions with solvent cement sockets metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The diaphragm valve DIASTAR Ten PVC-U is a fail-safe-to-close valve with solvent cement sockets, designed for plastic piping systems. It has a metric union size of 20 mm (1/2 inch), a working pressure of 10 bar, and a kv-value of 125 l/min at Δp=1 bar. The valve features an FKM O-ring, a rotating air connection at 90° intervals, a single housing nut replacing four screws, and an overall length of 128 mm. Its height is 101 mm, and it has a total weight of 0.592 kg. The valve is certified for use with EPDM and PTFE options, with a lift of 7 mm and an M6 thread. The closest mounting clearance is 90 mm.

Datasheet Summary
Powered by GS/AI

The diaphragm valve DIASTAR Ten PVC-U is a fail-safe-to-close valve with solvent cement sockets, designed for plastic piping systems. It has a metric union size of 20 mm (1/2 inch), a working pressure of 10 bar, and a kv-value of 125 l/min at Δp=1 bar. The valve features an FKM O-ring, a rotating air connection at 90° intervals, a single housing nut replacing four screws, and an overall length of 128 mm. Its height is 101 mm, and it has a total weight of 0.592 kg. The valve is certified for use with EPDM and PTFE options, with a lift of 7 mm and an M6 thread. The closest mounting clearance is 90 mm.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161624062 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161624062
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161624062
FC (Fail safe to close) Unions with solvent cement sockets metric

FC (Fail safe to close) Unions with solvent cement sockets metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161624062
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514667 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305507 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543043 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375806 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.70 inch (94.00 mm)
View Details