The DIASTAR Ten PVC-U diaphragm valve with fail-safe to close function features solvent cement socket unions, a single housing nut, and a rotating air connection at 90° intervals for easy installation. This model, designated as 161624061, is configured with an FKM O-ring and has a DN 16 size, a 3/8 inch connection, a maximum working pressure of 10 bar, and a kv-value of 125 l/min at Δp=1 bar. It weighs 0.592 kg and has a lift of 7 mm. The overall length is 170 mm, with an M6 thread and a height of 101 mm. It is designed for use in applications requiring a compact, high-flow diaphragm valve.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161624061 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |