The DIASTAR Six PVC-U diaphragm valve is a fail-safe-to-close valve with solvent cement unions compliant with ASTM standards, designed for easy installation and removal. It features a single housing nut, rotating air connection at 90° intervals, and a short overall length. The valve model with part code 161614616 corresponds to a 40 mm (1.5 inch) nominal pipe size, rated at PN16, with a kv-value of 960 l/min at Δp=1 bar. It includes EPDM diaphragm material and weighs 2.759 kg. Dimensions include a lift of 16 mm, overall length of 230 mm, and M8 mounting threads.
FC (Fail safe to close) Unions with solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161614616 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |