Diaphragm valve DIASTAR Six PVC-U with fail-safe to close (FC) and threaded union sockets Rp, designed for high flow applications with a kv-value of 759 l/min at Δp=1 bar. The valve features a reduced overall length, a single housing nut replacing four screws, and a rotating air connection for easy installation. It has a pressure rating of 6 bar and uses EPDM as the sealing material. Dimensions include d=40 mm, DN=32 mm, H=173 mm, Hx=140 mm, and a weight of 2.068 kg. The valve is constructed from PVC-U and complies with the DIASTAR Six series specifications.
FC (Fail safe to close) Unions with threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161614415 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |