The diaphragm valve DIASTAR Ten PVC-U, model 161625036, is a fail-safe-to-close valve with solvent cement spigots in metric sizes, designed for use with EPDM O-rings and a maximum working pressure of 10 bar on one side. It has a nominal diameter of 50 mm (2 inch), a kv-value of 1263 l/min at Δp=1 bar, and an overall length of 194 mm. The valve complies with EN 558 for overall length, features a rotating air connection at 90° intervals, and uses a single housing nut instead of four screws. Its weight is 3.580 kg.
FC (Fail safe to close) With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161625036 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |