The diaphragm valve DIASTAR Six PVC-U, model 161614015, is a fail-safe-to-close valve with solvent cement unions and a nominal diameter of 32 mm. It has a kv-value of 759 l/min at Δp=1 bar, uses EPDM diaphragm code 161 614, and weighs 2.112 kg. The valve features a single housing nut, a rotating air connection at 90° intervals, and a short overall length. Its dimensions include a length of 192 mm, a lift of 140 mm, and M8 mounting threads.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161614015 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 4.72 inch (120.00 mm) |