Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 138546209

Description
100-230V
Request a Quote
Description
100-230V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COOL-FIT 4.0 Ball valve type 179 with 40 mm nominal bore, rated for 10 bar pressure, operating at 100-230V AC, 50-60Hz, features an ABS housing with PE100 SDR11 spigot, PTFE ball seat, integrated stainless steel mounting inserts, and position feedback. It includes insulation half shells and requires separate Fittings type A. Dimensions are 157 mm in D, 117 mm in D1, 97 mm in D2, 240 mm in H, and 13.000 kg weight.

Datasheet Summary
Powered by GS/AI

COOL-FIT 4.0 Ball valve type 179 with 40 mm nominal bore, rated for 10 bar pressure, operating at 100-230V AC, 50-60Hz, features an ABS housing with PE100 SDR11 spigot, PTFE ball seat, integrated stainless steel mounting inserts, and position feedback. It includes insulation half shells and requires separate Fittings type A. Dimensions are 157 mm in D, 117 mm in D1, 97 mm in D2, 240 mm in H, and 13.000 kg weight.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546209 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
138546209
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 138546209
100-230V

100-230V

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 138546209
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Primary Material PE; ABS
Valve Size 6.18 inch (157.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546720 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 9.37 inch (238.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375519 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 6.61 inch (168.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375816 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.70 inch (94.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546111 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 8.03 inch (204.00 mm)
View Details