The diaphragm valve DIASTAR Six PVC-U with fail-safe to close (FC) and solvent cement socket unions is designed for securing fluid flow control in piping systems. This model, identified by the kv-value code 161614013, has a nominal diameter of 20 mm (3/4 inch), a pressure rating of 6 bar, and a flow coefficient (kv-value) of 271 l/min at Δp=1 bar. It is available with EPDM diaphragm weight of 1.009 kg or FKM diaphragm weight of 1.760 kg. The valve features a single housing nut, rotating air connection at 90° intervals, and a short overall length for compact installation. Physical dimensions include a body length of 152 mm and a lift height of 114 mm with an M6 mounting thread. The valve is constructed of PVC-U with metric solvent cement-compatible unions.
FC (Fail safe to close) Unions with solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161614013 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |