Line strainer type 305 PVC-U with solvent cement spigots metric, sized for 20 mm nominal bore and 25 mm outside diameter, designed to protect valves and pumps from contamination with easy-dismantling screens. The model has an overall length of 144 mm, conforms to EN 558, and is rated for 10 bar pressure. It uses an FKM sealing material with a weight of 0.215 kg.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161305349 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U |