The diaphragm valve type 515 PVC-U SF with solvent cement spigots metric, model 161515024, has a nominal bore size of 25 mm, a PN10 pressure rating, and a kv-value of 481 l/min at Δp=1 bar. It features a handwheel with a built-in locking mechanism, one housing nut replacing four screws, and is silicone-free and paint-compatible. The overall length conforms to EN 558 at 154 mm, with an overall height of 107 mm and an M6 thread for mounting. The valve weighs 1.032 kg and uses an EPDM diaphragm. Its dimensions are designed for metric pipe connections and it supports double the flow rate of its predecessor.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161515024 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.46 inch (88.00 mm) |