Lug-style butterfly valve for PVC-U piping with a PP-GF30 housing and SS316 lug inserts, sized for DN225, with ANSI/ASME B16.5 Class 150 flanges, overall length 360 mm, and interface F07 per DIN/ISO 5211. The valve has an EPDM seat and weighs 7.125 kg. The part number 161578928 matches a variant in the 578 series with FKM seat and EPDM seat options, where this specific part corresponds to the FKM seat configuration for DN225.
Bare shaft Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578928 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 8.86 inch (225.00 mm) |