The 167578804 is a lug-style butterfly valve with a PP-GF30 housing and SS316 lug inserts, designed for metric flange connections per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. It has an overall length of 210 mm, a maximum height of 263.0 mm, and a maximum width of 182 mm, with a kv-value of 2400 l/min at Δp=1 bar. The valve complies with EN 558 and ISO 5752 for DN90, and features a F07 interface per DIN/ISO 5211. The EPDM-sealed variant weighs 1.701 kg.
Bare Shaft Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578804 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 3.54 inch (90.00 mm) |