Intermediate installation butterfly valve with hand lever and PTFE seat, for pipe diameters of 225 mm, with a maximum system pressure of 10 bar and a kv-value of 19900 l/min at Δp=1 bar. The valve complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards, and has an overall length of 543.0 mm, height of 149.4 mm, and width of 543.0 mm. The unit weighs 5.545 kg.
With hand lever Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167567208 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 8.86 inch (225.00 mm) |