Lug-style end installation butterfly valve for DN280 size with ANSI/ASME B16.5 Class 150 flanges, housing in PP-GF30 with SS316 lug-inserts, and a gear box. Overall length is 615.6 mm, width is 212.6 mm, and height is 440.0 mm. Flow coefficient (kv-value) is 34000 l/min at 10 bar pressure drop. Weight is 21.210 kg with EPDM seat and 21.210 kg with FKM seat. Valve-integrated position feedback with limit switches is an optional accessory, and the part complies with EN 558 and ISO 5752 dimensions.
With gear box Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578149 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 11.02 inch (280.00 mm) |