PROGEF butterfly valve type 578 with hand lever, ANSI/ASME flange standard, housing of PP-GF30 with SS316 lug inserts, designed for DN315 (12 inch) piping, with EPDM seat, overall length 663.1 mm, height 607.0 mm, width 663.1 mm, and weight 26.106 kg.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578130 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 12.40 inch (315.00 mm) |