Lug-style butterfly valve with hand lever, made of PP-GF30 housing with SS316 lug inserts, for DN110 (4 inch) nominal bore, rated for PN10 pressure, and equipped with FKM seal. Overall length is 375.2 mm, width is 395.2 mm, and height is 343.6 mm. Weight is 3.146 kg. Connects per ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards. Kv-value at Δp=1 bar is 3800 l/min. Valve dimensions and ratings match series specifications for DN110.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578025 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 4.33 inch (110.00 mm) |