Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514412

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Diaphragm valve type 514 PVC-U with threaded Rp sockets, designed for low-friction flow control with double the flow rate of its predecessor. The valve features a single housing nut for simplified installation, a handwheel with built-in locking, and a short overall length. This variant uses an EPDM O-ring and has a PN16 rating, a kv-value of 125 l/min at Δp=1 bar, and weighs 0.298 kg. Dimensions include D=65 mm, H=73 mm, L=128 mm, and a lift of 7 mm, with M6 thread and 96 mm mounting holes. It is rated for 10 bar maximum pressure.

Datasheet Summary
Powered by GS/AI

Diaphragm valve type 514 PVC-U with threaded Rp sockets, designed for low-friction flow control with double the flow rate of its predecessor. The valve features a single housing nut for simplified installation, a handwheel with built-in locking, and a short overall length. This variant uses an EPDM O-ring and has a PN16 rating, a kv-value of 125 l/min at Δp=1 bar, and weighs 0.298 kg. Dimensions include D=65 mm, H=73 mm, L=128 mm, and a lift of 7 mm, with M6 thread and 96 mm mounting holes. It is rated for 10 bar maximum pressure.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514412 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161514412
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161514412
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161514412
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diaphragm Valves - 2140532 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543096 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.82 inch (97.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543124 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369062 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.35 inch (85.00 mm)
View Details