The ecoFIT diaphragm valve type 514 with butt and electrofusion ends for PE100 SDR11 metric is designed for easy installation and removal, featuring a single housing nut instead of four screws and a handwheel with a built-in locking mechanism. This specific variant, identified by code 161514315, corresponds to a 40 mm nominal diameter (1 1/4 inch) with a kv-value of 759 l/min at Δp=1 bar, a PN rating of 10 bar, and an EPDM diaphragm. The valve has an overall length of 260 mm and is secured with M8 threads. It weighs 1.443 kg. The valve supports individual configuration, including an optional self-adjusting multifunctional module with integrated limit switches, and PN16 is available as a configuration. The valve is constructed from PVC-U/PE.
With butt and electro fusion ends PE100 SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514315 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U; PE |
| Valve Size | 3.98 inch (101.00 mm) |