The 167578408 is a lug-style butterfly valve with a hand lever, designed for use in piping systems with a nominal diameter of DN225 and a pressure rating of PN10. The valve housing is made of PP-GF30 with SS316 lug inserts and is silicone-free and paint-compatible. The overall length is 588.1 mm, width is 458.1 mm, and height is 643.5 mm. The k_v value at Δp=1 bar is 19900 l/min. It complies with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards. The valve weighs 8.625 kg and is fitted with EPDM sealing. Maximum system pressure for DN225 is 10 bar for this configuration.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 167578408 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 8.86 inch (225.00 mm) |