Lug-style butterfly valve with hand lever for PVC-U piping, built with PP-GF30 housing and SS316 lug inserts, designed for DN63 nominal bore and rated for 10 bar pressure. The valve has a kv-value of 740 l/min at Δp=1 bar, weighs 1.800 kg in EPDM material, and complies with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards. Overall dimensions are 278.9 mm in height, 115.2 mm in length, and 287.8 mm in width, with a 40 mm bolt circle diameter and M16 mounting bolts. Maximum system pressure is limited to 6 bar for larger sizes, but this applies to DN63 as specified. Full dimensions and weights are listed for this exact model.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578022 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 2.48 inch (63.00 mm) |