The 161562055 is a check valve of type 562 PVC-U with solvent cement spigots, designed for horizontal or vertical installation. It features a spring-loaded stainless steel (1.4310) spring, a flow-optimized return cone, and double guidance for vibration-free operation at high flow velocities. The valve has an end-to-end length of 174 mm, a 40 mm bore diameter, and a maximum pressure rating of 16 bar. Its kv-value is 850 l/min at Δp=1 bar, and it weighs 0.530 kg with an FKM spring. The installation length matches that of ball valve type 546. It is not compatible with type 360 in terms of Z-length, end connectors, or union nuts.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562055 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |