The 161369002 is a wafer check valve in the 369 PVC-U series, designed for non-spring-assisted check action in piping systems. It is rated for a maximum pressure of 10 bar and has a nominal diameter of DN40 (32 mm). The valve features supporting eyelets for simple fitting and is suitable for both vertical and horizontal installation. It is sealed with a special flange gasket and weighs 0.110 kg. The valve requires a stabilizing zone of at least five times the nominal diameter before and after installation. It is not recommended for pulsating flows due to potential noise generation. Installation is compatible with ISO/DIN and ANSI/BS flange adaptors, with specific dimensioning rules for ANSI/BS adaptors. The valve body is made of PVC-U and is compatible with PVC-U pipe up to DN63 at PN16.
Without spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369002 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |