Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561985

Description
With IR fusion spigots
Request a Quote
Description
With IR fusion spigots
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IR PVC-U check valve type 561 with IR fusion spigots for vertical installation, designed for flow-optimized operation and vibration-free performance at high flow velocities. It has a compact installation length and is compatible with IR-63 M and IR-110 A fusion welding tools, requiring special clamping inserts for IR-110 A. The valve seals at a minimum water column of 2 m and is rated for 16 bar pressure. For the 50 mm bore size, it has a kv-value of 1080 l/min at Δp=1 bar, an overall length of 192 mm, and a weight of 0.810 kg with FKM sealing. It must be cleaned only with Tangit KS Cleaner (799298023).

Datasheet Summary
Powered by GS/AI

IR PVC-U check valve type 561 with IR fusion spigots for vertical installation, designed for flow-optimized operation and vibration-free performance at high flow velocities. It has a compact installation length and is compatible with IR-63 M and IR-110 A fusion welding tools, requiring special clamping inserts for IR-110 A. The valve seals at a minimum water column of 2 m and is rated for 16 bar pressure. For the 50 mm bore size, it has a kv-value of 1080 l/min at Δp=1 bar, an overall length of 192 mm, and a weight of 0.810 kg with FKM sealing. It must be cleaned only with Tangit KS Cleaner (799298023).

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561985 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161561985
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561985
With IR fusion spigots

With IR fusion spigots

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161561985
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303047 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.62 inch (92.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543044 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 161375816 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.70 inch (94.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369065 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 5.39 inch (137.00 mm)
View Details