The wafer check valve type 369 PVC-U with V4A spring (stainless steel 316) and FKM sealing, part number 161 369 065 1, is designed for use in pipework systems and supports vertical and horizontal mounting. It has a nominal diameter of 65 mm (2 1/2 inch), a pressure rating of 10 bar, and a minimum horizontal sealing water column of 2 m. The valve weighs 0.320 kg, features supporting eyelets for simple fitting, and requires a stabilizing zone of at least five times the nominal diameter upstream and downstream. Installation is permitted between ISO/DIN and ANSI/BS flange adaptors, with centering by body diameter. The valve is not to be installed directly on a pump flange or after a bend, and PVC-U pipe PN16 is compatible up to DN63.
With V4A spring (stainless steel 316)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369065 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |