Check valve type 561 PVC-U, silicone free, designed for vertical installation with solvent cement spigots, seals at a minimum water column of 2 m, and has a flow-optimized return cone with double guidance. For DN75, it has a Z-length of 284 mm, an overall length of 340 mm, and weighs 3.32 kg with FKM sealing. It is compatible with the same installation length as ball valve type 546 and operates at a maximum pressure of 16 bar. Flow rate is 2950 l/min at Δp=1 bar.
Without spring With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561237 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |