Laboratory ball valve type 522 PVC-U with female thread-male thread, ball seal PTFE, and a nominal bore size of 10 mm (DN 6, 1/8 inch) rated for 10 bar. Includes hose nozzle, blind plug, double nipple, clip tie, locking and metering ring, and two O-rings. Physical dimensions are 26.0 mm length, 28.2 mm width, 28 mm height, 25.5 mm depth, and 56.0 mm overall length. Weight is 0.050 kg. Threads are 1/4 BSP for both ends. Mounting style is direct thread connection.
With female thread-male thread
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161522080 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - laboratory-Ball-Valve |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.10 inch (28.00 mm) |