Check valve type 561 PVC-U silicone free, designed for vertical installation with solvent cement spigots, seals at a minimum water column of 2 m, and features a flow-optimized return cone with double guidance. The part is vibration-free at high flow velocities and has a compact installation length matching ball valve type 546. This variant corresponds to DN25 size with a maximum pressure rating of 16 bar, a kv-value of 460 l/min at Δp=1 bar, and weighs 0.310 kg when equipped with FKM seals.
Without spring With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561234 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |