Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561096

Description
Without spring With fixed flanges metric
Request a Quote
Description
Without spring With fixed flanges metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U with fixed metric flanges and FKM sealing, designed for vertical installation and vibration-free operation at high flow velocities. It has a flow-optimized return cone, double guidance, and an installation length of 194 mm per EN 558-1. Connecting dimensions comply with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. Sealing is effective at a minimum water column of 2 m. Flow rate is 1080 l/min at 16 bar pressure with a kv-value of 1080. Weight is 1.490 kg.

Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U with fixed metric flanges and FKM sealing, designed for vertical installation and vibration-free operation at high flow velocities. It has a flow-optimized return cone, double guidance, and an installation length of 194 mm per EN 558-1. Connecting dimensions comply with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10. Sealing is effective at a minimum water column of 2 m. Flow rate is 1080 l/min at 16 bar pressure with a kv-value of 1080. Weight is 1.490 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561096 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161561096
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561096
Without spring With fixed flanges metric

Without spring With fixed flanges metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161561096
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546208 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 5.31 inch (135.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561326 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 5.51 inch (140.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 163561024 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-C
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161515073 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details