Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561326

Description
With fixed flanges JIS
Request a Quote
Description
With fixed flanges JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U with fixed JIS flanges, designed for vertical installation and flow-optimized performance, featuring a double-guided return cone and vibration-free operation at high flow velocities; for model 561 326, the nominal diameter is 40 mm (1 1/2 inch), pressure rating is 16 bar, kv-value is 1080 l/min, weight is 1.490 kg, and installation length L is 210 mm with end connector dimensions D=140 mm, D1=105 mm, D3=19 mm, L2=89 mm, and L3=212 mm.

Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U with fixed JIS flanges, designed for vertical installation and flow-optimized performance, featuring a double-guided return cone and vibration-free operation at high flow velocities; for model 561 326, the nominal diameter is 40 mm (1 1/2 inch), pressure rating is 16 bar, kv-value is 1080 l/min, weight is 1.490 kg, and installation length L is 210 mm with end connector dimensions D=140 mm, D1=105 mm, D3=19 mm, L2=89 mm, and L3=212 mm.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561326 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161561326
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561326
With fixed flanges JIS

With fixed flanges JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161561326
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543033 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.28 inch (58.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514615 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303122 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 6.10 inch (155.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303034 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 2.52 inch (64.00 mm)
View Details