Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561095

Description
Without spring With fixed flanges metric
Request a Quote
Description
Without spring With fixed flanges metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U with fixed flanges metric, designed for vertical installation and vibration-free operation at high flow velocity, featuring a flow-optimized return cone and double guidance; installed in a compact length matching ball valve type 546 and conforming to EN 558-1 with connecting dimensions per ISO 7005 PN10, EN 1092 PN10, or DIN 2501 PN10; for part 161561095, the nominal bore is 32 mm, flow capacity is 850 l/min at 16 bar, and weight is 1.100 kg with FKM sealing; sealing activates at a minimum water column of 2 m.

Datasheet Summary
Powered by GS/AI

Check valve type 561 PVC-U with fixed flanges metric, designed for vertical installation and vibration-free operation at high flow velocity, featuring a flow-optimized return cone and double guidance; installed in a compact length matching ball valve type 546 and conforming to EN 558-1 with connecting dimensions per ISO 7005 PN10, EN 1092 PN10, or DIN 2501 PN10; for part 161561095, the nominal bore is 32 mm, flow capacity is 850 l/min at 16 bar, and weight is 1.100 kg with FKM sealing; sealing activates at a minimum water column of 2 m.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561095 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
161561095
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 161561095
Without spring With fixed flanges metric

Without spring With fixed flanges metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161561095
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369062 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.35 inch (85.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369049 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.68 inch (195.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 163561026 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-C
Valve Size 3.82 inch (97.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161562007 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details