Check valve type 562 PVC-U with solvent cement sockets, designed for horizontal or vertical installation, featuring a spring-loaded stainless steel (1.4310) mechanism and a flow-optimized return cone. It is vibration-free at high flow velocities and maintains 100% leak-tight performance regardless of orientation or hydrostatic head. The model 161562007 corresponds to a 63 mm bore size, rated for 16 bar pressure, with a kv-value of 1670 l/min, a compact installation length of 183 mm, and a weight of 1.330 kg with EPDM seal. Its end connectors and union nuts are not compatible with type 360.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562007 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |