Check valve type 561 PVC-U with solvent cement sockets conforming to Inch BS, designed for vertical installation and flow-optimized return cone with double guidance. It seals at a minimum water column of 2 m, operates at 16 bar pressure, and has a kv-value of 180 l/min for a 15 mm bore (1/2 inch). The valve is compact, with an installation length of 95 mm, and weighs 0.120 kg with FKM sealing material. It is vibration-free even at high flow velocities and compatible with the same mounting dimensions as ball valve type 546.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561072 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |