The ecoFIT Strainer type 305 PVC-U with butt fusion spigots for PE100 SDR11 metric is designed to protect valves and pumps from contamination. This variant, identified by model code 161305849, corresponds to a 32 mm nominal diameter with a 25 mm bore, rated for 10 bar pressure, and features EPDM and FKM seals. It weighs 0.257 kg, has a length of 295 mm, a total length L2 of 849 mm, and a height of 89 mm. The strainer allows for easy dismantling to clean the screen, with screen perforation to be ordered separately.
With butt fusion spigots long PE100 SDR11 metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161305849 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-U; PE |