The 161562113 is a check valve in the Type 562 PVC-U series, featuring NPT threaded end connections and designed for horizontal or vertical installation with 100% leak-tight sealing regardless of orientation. It is spring-loaded with a stainless steel (1.4310) spring and has a flow-optimized return cone. The valve has a size of 3/4 inch NPT (DN20), a pressure rating of 16 bar, and a kv-value of 380 l/min at Δp=1 bar. It weighs 0.280 kg with an FKM sealing material. Installation dimensions include a Z-length of 70 mm and an overall length of 121 mm. The valve is compatible with the Type 546 ball valve in installation length but not with Type 360.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562113 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |