Check valve type 561 PVC-U with solvent cement sockets for Inch BS, designed for vertical installation and capable of sealing at a minimum water column of 2 m. Features a flow-optimized return cone and double guidance for vibration-free operation at high flow velocities. Has a compact installation length matching ball valve type 546, with DN20 size, 16 bar pressure rating, and a kv-value of 380 l/min. Weight is 0.250 kg for EPDM seal and 0.270 kg for FKM seal. D L L2 z measurements are 58 mm, 110 mm, 65 mm, and 69 mm respectively.
With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561063 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |