The 161375803 is a PVC-U ball valve with solvent cement sockets and threaded Rp ends up to DN50, featuring a PTFE ball seat and an integrated tool for seat adjustment. It has a nominal size of DN20 (3/4 inch), a pressure rating of 16 bar, and a kv-value of 350 l/min at Δp=1 bar. The valve measures 91 mm in length, 60 mm in height, and 59 mm in z-dimension, with a weight of 0.242 kg. It is designed for basic industrial applications without automation and is part of a fixed-range series in which dimensions and weights are specified per size.
With solvent cement sockets metric/Inclusive 2 threaded valve ends Rp up to DN50
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161375803 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.32 inch (59.00 mm) |