Check valve type 562 PVC-U with solvent cement spigots, designed for horizontal or vertical installation, featuring a spring-loaded stainless steel (1.4310) spring and flow-optimized return cone. Compact installation length matches ball valve type 546. For model 161562051, the nominal bore is 16 mm, pressure rating is 16 bar, kv-value is 190 l/min, and weight is 0.130 kg with FKM seals. Dimensions include D=50 mm, L=114 mm, L2=56 mm. Designed for vibration-free operation at high flow velocities.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161562051 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |