PVC-U ball valve with IR spigot compliant with ISO, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. Designed for infrared welding on GF machines with IR-63 M and IR-110 A, it supports DN50 size with a nominal pressure of 40 bar and a kv-value of 1600 l/min at Δp=1 bar. The valve weighs 0.844 kg and has dimensions d=50 mm, D=97 mm, H=102 mm, and L=191 mm. It accepts Tangit KS Cleaner (799298023) and is compatible with GF actuators and position feedback sensors. The part number 161546996 corresponds to the FKM seal variant of the 546 Pro series.
With PVC-U IR spigot ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546996 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |