3-way ball valve with horizontal/T-port and solvent cement sockets, designed for metric piping systems. The valve has a PTFE ball seat, 360° rotation capability, and integrated stainless steel mounting inserts. It is rated for 10 bar pressure and has a kv-value of 140 l/min at Δp=1 bar. The body is made of PVC-U and includes a lockable lever as standard. Dimensions are 50 mm diameter, 61 mm height, and 109 mm length, with a 3/8 inch connection size. Compatible with type 543 1st generation for valve end and union nut interfaces.
Horizontal/T-port With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543201 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |