PVC-U ball valve with fixed JIS flanges, oil-free, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. Available in DN80 size with a 16 bar pressure rating and a kv-value of 7000 l/min. Complies with dimensions of type 546 (1st generation), including a Z-dimension, valve end, and union nut. Weight is 8.400 kg for EPDM seat and 8.400 kg for FKM seat. Mechanical dimensions: d=90 mm, b1=20 mm, B3=70 mm, DE1=200 mm, D1=200 mm, G=M8, H=180 mm, H1=105 mm, H4=15 mm, k1=150 mm, L=310 mm, Lz=71 mm, M=270 mm, M1=64 mm, M2=205 mm.
Oil-free With fixed flanges PVC-U JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546469 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.54 inch (90.00 mm) |