Ball valve type 546 Pro PVC-U with a nominal bore of 100 mm (4 inch), rated for 16 bar, and offering a kv-value of 11000 l/min. Features a lockable hand lever with ratchet settings, PTFE ball seats, integrated stainless steel mounting inserts, and solvent cement sockets compatible with metric piping. Dimensions include a Z-dimension of 174 mm, overall length of 301 mm, and mounting hole spacing of M12. Weight is 12.000 kg with FKM seals.
With lockable handle With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546090 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 9.37 inch (238.00 mm) |