3-way ball valve with L-port and solvent cement sockets complying with JIS, designed for interconnection of two inlets. The valve features a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts, with a 360° operating angle and a 90° turn limiter as a clip-on ring. It has a nominal pressure rating of 10 bar and a flow coefficient (kv) of 77 l/min at Δp=1 bar. The valve is constructed from PVC-U with EPDM seat option, weighs 0.166 kg, and has dimensions of 50 mm (D), 61 mm (H), 62 mm (H1), 95 mm (L), 82 mm (L1), 56 mm (L2), 32 mm (L3), 45 mm (L4), and 64 mm (z). Multiple configurations and optional actuators or position feedback modules are available for DN10-DN50 sizes.
Vertical/L-port With solvent cement sockets JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543942 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |