The 161369010 is a wafer check valve made of PVC-U, designed for installation between ISO/DIN and ANSI/BS flange adaptors in liquid piping systems. It has a nominal diameter of 150 mm (DN150), a maximum pressure rating of 6 bar, and weighs 1.153 kg. The valve lacks a reset spring and is not recommended for pulsating flows due to potential noise. It requires a stabilizing zone of at least five times the nominal diameter upstream and downstream, and direct installation on pump flanges or after bends is prohibited. Sealing is achieved with a special flange gasket. The valve supports both vertical and horizontal mounting and is compatible with PVC-U pipe up to DN125.
Without spring
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161369010 |
| Product Name | Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 |
| Valve Type | Check |