3-way L-port ball valve in PVC-U with threaded Rp sockets, designed for interconnecting two inputs. Features a lockable lever, PTFE ball seat, and a vertical solvent cement spigot. Operates through a 360° rotation with a 90° turn limiter clip-on ring. Has integrated stainless steel mounting inserts for type 546. Specifies DN20 size with Rp 3/4 thread, 10 bar pressure rating, and a kv-value of 146 l/min at Δp=1 bar. Weight is 0.255 kg. Z-dimension and union nut compatibility match first-generation type 543 valves.
Vertical/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543423 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |