The 3-way ball valve type 543 Pro PVC-U with solvent cement sockets, model 161543264, is a horizontal T-port valve rated for 10 bar pressure, with a kv-value of 793 l/min at Δp=1 bar. It has a 32 mm nominal diameter (DN32), PTFE ball seats, and is compatible with type 546 for installation and removal. The valve includes lockable lever operation, 360° rotation capability, integrated stainless steel mounting inserts, and a turn limiter that can be used as a clip-on ring. The valve's dimensions are H=80 mm, H1=36 mm, L=151 mm, and z=103 mm. It is available with EPDM or FKM sealing materials, this variant weighing 0.544 kg. The design supports optional interfaces such as position feedback sensors or manual spring return levers, and can be paired with pneumatic or electric actuators from GF.
Horizontal/T-port With solvent cement sockets BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543264 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |