3-way ball valve with T-port and solvent cement spigots for metric piping, rated for 10 bar pressure, with a kv-value of 793 l/min at Δp=1 bar, made of PVC-U with PTFE seat, and integrated stainless steel mounting inserts. The valve is designed for DN25 size (1 inch), with a total length of 182 mm, and comes with a lockable lever as standard. Compatible with type 546 valve ends and union nuts.
Horizontal/T-port With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543234 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.68 inch (68.00 mm) |